MODUK - DEF STAN 51-11: PART 20

Hand Tools, General Purpose Part 20: Saws, Nested; Blades, Nested Saws and Handle, Nested Saws (Woodcutting)

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1976
Status: inactive
Page Count: 7
scope:

This specification relates to saws, nested - (woodcutting), comprising a handle and three alternative blades and complying in general with Fig 1 on page 5. The alternative blades identified by the length of the toothed edge are; 240 mm (9 1/2 in), 320 mm (12 1/2 in) and 380 mm (15 in).

Document History

DEF STAN 51-11: PART 20
January 1, 1976
Hand Tools, General Purpose Part 20: Saws, Nested; Blades, Nested Saws and Handle, Nested Saws (Woodcutting)
This specification relates to saws, nested - (woodcutting), comprising a handle and three alternative blades and complying in general with Fig 1 on page 5. The alternative blades identified by the...

References

Advertisement