DLA - MIL-PRF-39018F
CAPACITORS, FIXED, ELECTROLYTIC (ALUMINUM OXIDE), ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 22 March 2006 |
| Status: | inactive |
| Page Count: | 37 |
scope:
This specification covers the general requirements for established reliability (ER) and non-ER, aluminum oxide, electrolytic, fixed capacitors (see 6.1). Capacitors meeting the ER requirements of this specification have reliability established on the basis of life tests performed at rated voltage at 85°C for failure rate (FR) levels ranging from 1.0 percent to 0.001 percent per 1,000 hours in accordance with MIL-STD-690. These FR levels are established at a 60-percent confidence level and are maintained at a 10 percent producer's risk.
intended Use:
Aluminum oxide electrolytic capacitors are intended for use in filter and bypass applications where large capacitance values are required in small cases and where excess of capacitance over the... View More
Document History