CEI EN 62127-1
Ultrasonics - Hydrophones Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Radiographic equipment): | 11.040.50 |
Document History
November 1, 2022
Ultrasonics - Hydrophones Part 1: Measurement and characterization of medical ultrasonic fields
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment including bandwidth criteria and...
CEI EN 62127-1
February 1, 2014
Ultrasonics - Hydrophones Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
October 1, 2008
Ultrasonics - Hydrophones Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
La presente Norma specifica la metodologia di utilizzo di idrofoni calibrati per la misura nei liquidi di campi a ultrasuoni per uso medico fino a 40 MHz e viene pubblicata contemporaneamente alle...