CEI EN 61753-088-2
Fibre optic interconnecting devices and passive components - Performance standard Part 088-2: Non connectorised single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environment
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a non-connectorized single-mode fibre optic Local Area Network Wavelength Division Multiplexing (LAN WDM) device with channel spacing of 800 GHz needs to satisfy in order to be categorized as meeting the requirements of Category C - Controlled environments, as defined in Annex A of IEC 61753-1:2007. The applications of LAN WDM devices are optical MUX and DEMUX for 100GBASE-LR4 (required operating range of 2 m to 10 km) and 100GBASE-ER4 (required operating range of 2 m to 30 km) defined in IEEE P802.3ba, as shown in Annex D. The requirements cover both an integrated 1 × 4 LAN WDM device and an individual 1 × 2 LAN WDM device for cascaded module construction.
Document History