CEI EN 60034-28
Rotating electrical machines Part 28: Test methods for determining quantities of equivalent circuit diagrams for three-phase low-voltage cage induction motors
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 February 2014 |
Status: | active |
Page Count: | 36 |
ICS Code (Rotating machinery): | 29.160 |
scope:
This part of the IEC 60034 series applies to three-phase low-voltage cage induction motors of frame numbers 56 to 400 as specified in IEC 60072-1.
This standard establishes procedures to obtain values for elements of single phase equivalent circuit diagrams from tests and defines standard elements of these diagrams.
Document History
CEI EN 60034-28
February 1, 2014
Rotating electrical machines Part 28: Test methods for determining quantities of equivalent circuit diagrams for three-phase low-voltage cage induction motors
This part of the IEC 60034 series applies to three-phase low-voltage cage induction motors of frame numbers 56 to 400 as specified in IEC 60072-1.
This standard establishes procedures to obtain...
August 1, 2007
Rotating electrical machines - Part 28: Test methods for determining quantities of equivalent circuit diagrams for three-phase low-voltage cage induction motors
La presente Norma si applica ai motori asincroni trifase di bassa tensione di grandezza da 56 a 400 come specificato nella IEC 60072-1.
Questa Norma viene pubblicata dal CEI nella sola lingua inglese...