DS/EN ISP 12063-5
Information technology - International Standardized Profiles AMH3n - Message Handling Systems - EDI Messaging - Part 5: AMH34 - EDIMG Requirements for Enhanced MS Access (P7)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 October 1996 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of EN ISP 12063 covers access to a message store (EDI-MS) in an EDI Messaging (EDIMG) environment using the P7 MS Access Protocol (see also figure 1). These specifications form part of the EDI Messaging application functions, as defined in the parts of EN ISP 12063, and are based on the Common Messaging content type-independent specifications in ISO/IEC ISP 10611.
Document History
DS/EN ISP 12063-5
October 22, 1996
Information technology - International Standardized Profiles AMH3n - Message Handling Systems - EDI Messaging - Part 5: AMH34 - EDIMG Requirements for Enhanced MS Access (P7)
This part of EN ISP 12063 covers access to a message store (EDI-MS) in an EDI Messaging (EDIMG) environment using the P7 MS Access Protocol (see also figure 1). These specifications form part of the...