NPFC - MIL-PRF-64266/29
CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, PLUG BACKSHELL, BACKPLANE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
| Organization: | NPFC |
| Publication Date: | 3 February 2014 |
| Status: | active |
| Page Count: | 7 |
scope:
The performance requirements specified herein cover a connector plug backshell that is affixed to the connector plug. This type connector plug is affixed to a backplane printed circuit board (PCB), affixed to a motherboard, or mounted directly onto the back edge of a circuit card rack and is mated to a connector receptacle mounted on the back edge of a circuit card or PCB. This connector plug backshell does not incorporate features to restrict movement, position, and twist or a feature to capture the single fiber cables. Also, there are no features to prevent the penetration of various environments.
Document History