SN - NS-EN ISO 1179-2:2013
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2013)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 February 2014 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NS-EN ISO 1179-2:2013
February 1, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2013)
A description is not available for this item.