DSF/FprEN ISO 21809-2

Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Single layer fusion-bonded epoxy coatings (ISO/FDIS 21809-2:2014)

inactive
Organization: DS
Status: inactive
Page Count: 60
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied externally for the corrosion protection of bare steel pipe for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. NOTE Pipes coated in accordance with this part of ISO 21809 are considered suitable for additional protection by means of cathodic protection.

Document History

December 3, 2014
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Single layer fusion-bonded epoxy coatings
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
June 8, 2009
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Fusion-bonded epoxy coatings
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
January 21, 2008
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Fusion-bonded epoxy coatings
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
June 3, 2006
Petroleum and natural gas industries - Ekstern coating til buried or submerged pipelines used in pipeline transportation systems - Part 2: Svejseforstærket epoxy coatings
A description is not available for this item.
Petroleum and natural gas industries – External coatings for buried or submerged pipelines used in pipeline transportation systems – Part 2: Single layer fusion-bonded epoxy coatings (ISO/DIS 21809-2:2020)
This document specifies the requirements for qualification, application, testing and handling of materials for plant application of single layer fusion-bonded epoxy (FBE) coatings applied externally...
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Single layer fusion-bonded epoxy coatings (ISO/DIS 21809-2:2012)
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
DSF/FprEN ISO 21809-2
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Single layer fusion-bonded epoxy coatings (ISO/FDIS 21809-2:2014)
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
Advertisement