DSF/FprEN ISO 4126-6

Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO/FDIS 4126-6:2014)

pending
Organization: DS
Status: pending
Page Count: 50
ICS Code (Protection against excessive pressure): 13.240
scope:

This International standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum. Annex A provides a checklist for the information to be supplied by the purchaser to the manufacturer. Annex B gives guidance on the replacement period of a bursting disc. Annex C provides guidance for determining the discharge capacity, for single phase fluids, of a pressure relief system that contains a bursting disc safety device. Annex D is a non-mandatory procedure for establishing the flow resistance of a burst bursting disc assembly. Annex E is a non-mandatory procedure for type testing of bursting disc safety devices. Annex F provides typical performance characteristics for various bursting disc safety device types. The requirements for the manufacture, inspection, testing, marking, certification and packaging of bursting disc safety devices are given in ISO 4126-2.

Document History

June 25, 2014
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
This International standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive...
March 22, 2004
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
This standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum.
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO/DIS 4126-6:2013)
A description is not available for this item.
DSF/FprEN ISO 4126-6
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO/FDIS 4126-6:2014)
This International standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive...
Advertisement