ASTM International - ASTM D7878/D7878M-13e1

Standard Tables for Body Measurements for Adult Female Misses Petite Figure Type, Size Range 00P – 20P (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2013
Status: inactive
Page Count: 7
ICS Code (Clothes): 61.020
significance And Use:

4.1 The use of the body measurement information in Tables 1 and 2 will assist manufacturers in developing patterns and garments that are consistent with the current anthropometric characteristics... View More

scope:

1.1 These tables list body measurements of adult female misses petite figure type sizes 00P through 20P. Although these are body measurements, they can be used as a baseline in designing apparel for Misses Petite in this size range when considering such factors as fabric type, ease for body movement, styling, and fit.

1.2 These tables list body measurements for the complete range of misses petite sizing.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2023
Standard Tables for Body Measurements for Adult Female Misses Petite Figure Type, Size Range 00P - 20P
4.1 The use of the body measurement information in Tables 1 and 2 will assist manufacturers in developing patterns and garments that are consistent with the current anthropometric characteristics of...
ASTM D7878/D7878M-13e1
July 1, 2013
Standard Tables for Body Measurements for Adult Female Misses Petite Figure Type, Size Range 00P – 20P (Withdrawn 2022)
1.1 These tables list body measurements of adult female misses petite figure type sizes 00P through 20P. Although these are body measurements, they can be used as a baseline in designing apparel for...
July 1, 2013
Standard Tables for Body Measurements for Adult Female Misses Petite Figure Type, Size Range 00P – 20P
4.1 The use of the body measurement information in Tables 1 and 2 will assist manufacturers in developing patterns and garments that are consistent with the current anthropometric characteristics of...
Advertisement