CENELEC - EN 60870-6-802
Telecontrol equipment and systems Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 100 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
October 1, 2014
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
EN 60870-6-802
May 1, 2002
Telecontrol equipment and systems Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
A description is not available for this item.
May 1, 2002
Telecontrol equipment and systems Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
A description is not available for this item.
November 1, 1997
Telecontrol Equipment and Systems Part 6: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations Section 802: TASE.2 Object Models
A description is not available for this item.