CSA - CAN/CSA-ISO/IEC 10967-1:14

Information technology - Language independent arithmetic - Part 1: Integer and floating point arithmetic

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 156
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO/IEC 10967 species properties of many of the integer and oating point datatypes available in a variety of programming languages in common use for mathematical and numerical applications.

It is not the purpose of this part of ISO/IEC 10967 to ensure that an arbitrary numerical function can be so encoded as to produce acceptable results on all conforming datatypes. Rather, the goal is to ensure that the properties of the arithmetic on a conforming datatype are made available to the programmer. Therefore, it is not reasonable to demand that a substantive piece of software run on every implementation that can claim conformity to this part of ISO/IEC 10967.

An implementor may choose any combination of hardware and software support to meet the specications of this part of ISO/IEC 10967. It is the datatypes and operations on values of those datatypes, of the computing environment as seen by the programmer/user, that does or does not conform to the specications.

The term implementation (of this part of ISO/IEC 10967) denotes the total computing environment pertinent to this part of ISO/IEC 10967, including hardware, language processors, subroutine libraries, exception handling facilities, other software, and documentation.

Document History

January 1, 2014
Information technology - Language independent arithmetic - Part 1: Integer and floating point arithmetic
This part of ISO/IEC 10967 specifies properties of many of the integer and floating point datatypes available in a variety of programming languages in common use for mathematical and numerical...
CAN/CSA-ISO/IEC 10967-1:14
January 1, 2014
Information technology - Language independent arithmetic - Part 1: Integer and floating point arithmetic
This part of ISO/IEC 10967 species properties of many of the integer and oating point datatypes available in a variety of programming languages in common use for mathematical and numerical...
November 1, 1996
Information Technology - Language Independent Arithmetic - Part 1: Integer and Floating Point Arithmetic
This part of ISO/IEC 10967 defines the properties of integer and floating point data types on computer systems to ensure that the processing of arithmetic data can be undertaken in a reliable and...
November 1, 1996
Information Technology - Language Independent Arithmetic - Part 1: Integer and Floating Point Arithmetic
This part of ISO/IEC 10967 defines the properties of integer and floating point data types on computer systems to ensure that the processing of arithmetic data can be undertaken in a reliable and...
November 1, 1996
Information Technology - Language Independent Arithmetic - Part 1: Integer and Floating Point Arithmetic
This part of ISO/IEC 10967 defines the properties of integer and floating point data types on computer systems to ensure that the processing of arithmetic data can be undertaken in a reliable and...

References

Advertisement