CSA - CAN/CSA-C22.2 NO. 60079-11:14

Explosive atmospheres - Part 11: Equipment protection by intrinsic safety “i”

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 326
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20

Document History

January 1, 2014
Explosive atmospheres - Part 11: Equipment protection by intrinsic safety “i”
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for...
Explosive atmospheres — Part 11: Equipment protection by intrinsic safety “i”
The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of...
CAN/CSA-C22.2 NO. 60079-11:14
January 1, 2014
Explosive atmospheres - Part 11: Equipment protection by intrinsic safety “i”
A description is not available for this item.
Explosive atmospheres — Part 11: Equipment protection by intrinsic safety “i”
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive gas atmosphere and for associated apparatus, which is intended for...
March 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 11: Intrinsic Safety "i"
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus, intended for use in potentially explosive atmospheres and for associated apparatus, which is intended...
March 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 11: Intrinsic Safety "i"
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus, intended for use in potentially explosive atmospheres and for associated apparatus, which is intended...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 11: Intrinsic Safety "i"
This part of IEC 79 prescribes the specific requirements for the design, construction, testing, and marking of electrical apparatus and electrical systems with type of protection "i". It also...

References

Advertisement