ISO 6932
Cold-reduced carbon steel strip with a maximum carbon content of 0,25 %
| Organization: | ISO |
| Publication Date: | 15 March 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard describes cold-reduced carbon steel strip with a maximum mass fraction of carbon of 0,25 %, furnished to two levels of closer tolerances than cold-reduced carbon steel sheet, with specific quality, specific hardness requirements or mechanical properties, specific edge, and specific finish.
NOTE This International Standard does not apply to the product in narrow widths known as cold-reduced carbon steel sheet slit from wider widths (see ISO 3574), nor does it include cold-reduced carbon steel strip with a mass fraction of carbon over 0,25 % (see ISO 4960).
Cold-reduced carbon steel strip is produced with a maximum mass fraction of the specified carbon not exceeding:
- 0,15 % for material specified to mechanical properties;
- 0,25 % for material specified to temper (hardness) requirements
Document History