JSA - JIS B 1705

Backlashes for bevel gears

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2013
Status: active
Page Count: 11
ICS Code (Gears): 21.200
scope:

This Standard specifies the backlashes of bevel gears which satisfy the following s pecifica tions.

a) Gear accuracy grade: B2 to B 11 (see JIS B 1704)

b) Outer normal module: 0.5 mm to 25 mm

c) Outer pitch circle diameter: 3 mm to 1 600 mm

This Standard applies to normal backlashes to the tooth flank of steel bevel gear pairs mounted at the designed position on a gear roll test machine. This Standard is also applicable to the bevel gears made of cast iron or sintered metal.

Document History

JIS B 1705
November 20, 2013
Backlashes for bevel gears
This Standard specifies the backlashes of bevel gears which satisfy the following s pecifica tions. a) Gear accuracy grade: B2 to B 11 (see JIS B 1704) b) Outer normal module: 0.5 mm to 25 mm c)...
September 1, 1973
Backlashes for Bevel Gears
A description is not available for this item.

References

Advertisement