JSA - JIS B 7440-5
Geometrical product specifications (GPS)-Acceptance and reverification tests for coordinate measuring machines (CMM)-Part 5: CMMs using single and multiple stylus contacting probing systems
| Organization: | JSA |
| Publication Date: | 21 October 2013 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This Standard specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using
- any type of contacting probing system,
- a discrete point probing mode, and
- spherical or hemispherical stylus tip(s).
It complements ISO 10360-7, which is the module for CMMs with video probing systems, and JIS B 7440-2, which is universal, i.e. not probe-type specific.
NOTE 1 It is the CMM probing performance tests which are specified by the maximum permissible errors (MPEs), due to the impracticality of isolating the performance of the probing system from that of the CMM, even on a small artefact such as a test sphere.
This Standard applies to CMMs supplied with any of the following:
- single-stylus probing system;
- multi-stylus probing systems with fixed multiple styli attached to a single probe (e.g. "star" stylus);
- multiple probing systems such as those with a stylus for each of their probes;
- systems with articulating probing;
- stylus and probe changing systems; manual (non-driven) CMMs.
This Standard is not applicable to non-contacting probing systems, which require different testing procedures.
The terms "multi-stylus size error", etc., should strictly be written "combined CMM and multi-stylus probing-system size error", etc. For convenience, the wording has been truncated.
If it is desired to isolate the probing-system performance as far as is practical, the influence of the CMM can be minimized. See Annex C for more information.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 10360-5: 2010 Geometrical product specifications (GPS)-Acceptance and reverification tests for coordinate measuring machines (CMM)-Part 5: CMMs using single and multiple stylus contacting probing systems (lDT)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History