IEC 60079-28

Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2014
Status: inactive
Page Count: 4
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20

Document History

October 1, 2019
EXPLOSIVE ATMOSPHERES – Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
May 1, 2015
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the...
IEC 60079-28
March 1, 2014
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
March 1, 2010
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation CORRIGENDUM 1
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...
August 1, 2006
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...

References

Advertisement