DSF/ISO/IEC DIS 15426-2.2

Information technology -- Automatic identification and data capture techniques -- Bar code verifier conformance specification - Two-dimensional symbols

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment. NOTE Part 1 of ISO/IEC 15426 applies to verifiers for linear bar code symbols.

Document History

DSF/ISO/IEC DIS 15426-2.2
Information technology -- Automatic identification and data capture techniques -- Bar code verifier conformance specification - Two-dimensional symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional...
Advertisement