CEI EN 61280-1-1

Fibre optic communication subsystem basic test procedures Part 1-1: Test procedures for general communication subsystems - Transmitter output optical power measurement for single-mode optical fibre cable

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2014
Status: active
Page Count: 16
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Scope and object

This part of IEC 61280 applies to fibre optic general communication subsystems. The object of this part is to measure the optical power coupled from the output of a transmitter under test into single-mode optical fibre cable containing dispersion-unshifted fibre or dispersion-shifted fibre.

Document History

CEI EN 61280-1-1
March 1, 2014
Fibre optic communication subsystem basic test procedures Part 1-1: Test procedures for general communication subsystems - Transmitter output optical power measurement for single-mode optical fibre cable
Scope and object This part of IEC 61280 applies to fibre optic general communication subsystems. The object of this part is to measure the optical power coupled from the output of a transmitter...
October 1, 1999
Fibre optic communication subsystem basic test procedures Part 1-1: Test procedures for general communication subsystems Transmitter output optical power measurement for single-mode optical fibre cable
Le Norme Europee della serie EN 61280, ricavate, senza alcuna modifica, dalle corrispondenti Norme dell'IEC (SottoComitato IEC 86C) si applicano ai sottosistemi di comunicazione in fibra ottica, sia...

References

Advertisement