DSF/prEN ISO 13350

Fans - Performance testing of jet fans (ISO/DIS 13350:2014)

inactive
Organization: DS
Status: inactive
Page Count: 43
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover those fans designed for ducted applications, nor those designed solely for air circulation, e.g. ceiling fans and table fans. The test procedures described in this International Standard relate to laboratory conditions. The measurement of performance under on-site conditions is not included.

Document History

January 8, 2016
Fans – Performance testing of jet fans
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover...
January 9, 2009
Industrial fans – Performance testing of jet fans
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover...
Fans – Performance testing of jet fans (ISO/DIS 13350:2018)
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover...
Fans - Performance testing of jet fans (ISO/FDIS 13350:2014)
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover...
Industrial fans - Performance testing of jet fans (ISO 13350:1999)
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover...
DSF/prEN ISO 13350
Fans - Performance testing of jet fans (ISO/DIS 13350:2014)
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover...
Advertisement