FORD WSS-M8B18-A3

WINDSHIELD WASHER FLUID, ETHANOL, PRE-DILUTED, INITIAL FILL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 21 February 2014
Status: inactive
Page Count: 5
scope:

A2 The material defined by this specification is an ethanol based solution containing surfactants and other additives for improved cleaning efficiency and freeze point depression. The material defined by this specification is a concentrated product; and is diluted with water at the assembly plant. Deionized water is preferred.

A3 The material defined by this specification is an ethanol based solution containing surfactants and other additives for improved cleaning efficiency and freeze point depression. The material defined by this specification is a water dilution of the material defined in A2. See Table 1 for freezing point temperature by region.

Document History

FORD WSS-M8B18-A3
February 21, 2014
WINDSHIELD WASHER FLUID, ETHANOL, PRE-DILUTED, INITIAL FILL ***TO BE USED WITH FORD WSS-M99P1111-A***
A2 The material defined by this specification is an ethanol based solution containing surfactants and other additives for improved cleaning efficiency and freeze point depression. The material...
November 25, 2013
WINDSHIELD WASHER FLUID, ETHANOL, PRE-DILUTED, INITIAL FILL *** TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.

References

Advertisement