DSF/FprEN 62135-2

Resistance welding equipment -- Part 2: Electromagnetic compatibility (EMC) requirements

inactive
Organization: DS
Status: inactive
Page Count: 29
scope:

This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This standard does not define safety requirements. Resistance welding equipment type tested in accordance with, and which has met the requirements of, this standard, shall be deemed to be in compliance for all applications. The frequency range covered is from 0 Hz to 400 GHz. This product EMC standard for resistance welding equipment takes precedence over all aspects of the generic standards and no additional EMC tests are required or necessary. NOTE 1 Typical allied processes are resistance hard and soft soldering or resistance heating achieved by means comparable to resistance welding equipment. NOTE 2 Limit values are specified for only part of the frequency range. Resistance welding equipment are classified as Class A and Class B equipment. This part of IEC 62135 specifies a) test methods to be used in conjunction with CISPR 11 to determine radiofrequency (RF) emission; b) relevant standards and test methods for harmonic current emission, voltage fluctuation and flicker.

Document History

May 22, 2015
Resistance welding equipment – Part 2: Electromagnetic compatibility (EMC) requirements
IEC 62135-2:2015 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This standard does not...
April 8, 2008
Resistance welding equipment – Part 2: Electromagnetic compatibility (EMC) requirements
This standard is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. rms. This standard does not define...
August 9, 2006
Resistance welding equipment - Part 2: Electromagnetic compatibility (EMC) requirements
A description is not available for this item.
Resistance welding equipment - Part 2: Electromagnetic compatibility (EMC) requirements
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This standard does...
DSF/FprEN 62135-2
Resistance welding equipment -- Part 2: Electromagnetic compatibility (EMC) requirements
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This standard does...
Advertisement