DLA - DSCC-VID-V62/14603

MICROCIRCUIT, DIGITAL-LINEAR, DIGITAL PWM SYSTEM CONTROL WITH 4-BIT, 6-BIT OR 8-BIT VID SUPPORT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 March 2014
Status: inactive
Page Count: 15
scope:

This drawing documents the general requirements of a high performance digital PWM system controller with 4-bit, 6-bit, or 8-bit VID support microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

April 29, 2019
MICROCIRCUIT, DIGITAL-LINEAR, DIGITAL PWM SYSTEM CONTROL WITH 4-BIT, 6-BIT OR 8-BIT VID SUPPORT, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance digital PWM system controller with 4-bit, 6-bit, or 8-bit VID support microcircuit, with an operating temperature range...
DSCC-VID-V62/14603
March 24, 2014
MICROCIRCUIT, DIGITAL-LINEAR, DIGITAL PWM SYSTEM CONTROL WITH 4-BIT, 6-BIT OR 8-BIT VID SUPPORT, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital PWM system controller with 4-bit, 6-bit, or 8-bit VID support microcircuit, with an operating temperature range of -55°C...
Advertisement