ECIA - EIA-575

Thick Film Resistor Specification

inactive
Buy Now
Organization: ECIA
Publication Date: 1 March 2014
Status: inactive
Page Count: 20
scope:

This standard covers thick film general purpose rectangular leadless discrete fixed resistors with temperature coefficients of ± 350 PPM/°C (ranging from ± 50 PPM/°C to ± 350 PPM/°C) and greater and resistance tolerances of ± 5% (ranging from ± 0.5% to ± 5%) and greater for use in surface mounting applications using soldering techniques.

Document History

August 1, 2020
Resistors, Thick Film Rectangular SMD on Ceramic
This standard covers thick film general purpose rectangular leadless discrete fixed resistors with temperature coefficients of ± 350 PPM/ºC (ranging from ± 50 PPM/ºC to ± 350 PPM/ºC) and greater and...
EIA-575
March 1, 2014
Thick Film Resistor Specification
This standard covers thick film general purpose rectangular leadless discrete fixed resistors with temperature coefficients of ± 350 PPM/°C (ranging from ± 50 PPM/°C to ± 350 PPM/°C) and greater and...
September 1, 2005
Resistors, Rectangular, Surface Mount General Purpose
This standard covers thick film general purpose rectangular leadless discrete fixed resistors with temperature coefficients of ± 350 PPM/°C (ranging from ± 50 PPM/°C to ± 350 PPM/°C) and greater and...
January 1, 1990
Resistors, Rectangular, Surface Mount, General Purpose
A description is not available for this item.

References

Advertisement