DS/EN 50131-2-2/IS1
Alarm systems – Intrusion and hold-up systems – Part 2-2: Intrusion detectors – Passive infrared detectors
| Organization: | DS |
| Publication Date: | 14 March 2014 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Protection against crime): | 13.310 |
scope:
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This European Standard does not include requirements for passive infra red detectors intended for use outdoors. A detector shall fulfil all the requirements of the specified grade. Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions. This European Standard does not apply to system interconnections.
Document History