CEI EN 61557-14

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 14: Equipment for testing the safety of electrical equipment of machinery

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2014
Status: active
Page Count: 24
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery according to IEC 60204-1.

Document History

CEI EN 61557-14
March 1, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 14: Equipment for testing the safety of electrical equipment of machinery
This part of IEC 61557 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery according to IEC 60204-1.

References

Advertisement