DSF/prEN 16712-2

Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Fire-fighting): 13.220.10
scope:

1.1 This document specifies performance requirements and test methods for pick-up tubes. This document applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam concentrate or additives and defines their requirements and test procedures. NOTE 1 Pick-up tubes are especially used for the suction of foam concentrate or additives with inductors in accordance with prEN 16712-1. NOTE 2 Pick-up tubes can also be used for the suction of other substances (e.g. absorbents). 1.2 This

Document History

September 16, 2015
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes
1.1 This European Standard specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of...
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes
1.1 This European Standard specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of...
DSF/prEN 16712-2
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes
1.1 This document specifies performance requirements and test methods for pick-up tubes. This document applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam concentrate...
Advertisement