DSF/FprEN ISO 6808
Plastic hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification (ISO/FDIS 6808:2014)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel and lubricating oils in the temperature range - 10 °C t o + 45 °C. NOTE The hoses can be stored in a static condition at - 30 °C to + 65 °C without damage by climatic co nditions.
Document History
July 18, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil,...
June 15, 2000
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discarge applications with kerosene, heating oil,...
DSF/FprEN ISO 6808
Plastic hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification (ISO/FDIS 6808:2014)
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil,...
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification (ISO/DIS 6808:2012)
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil,...