ASTM International - ASTM D2058-03(2014)

Standard Test Method for Durability of Finish of Zippers to Drycleaning

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2014
Status: inactive
Page Count: 2
ICS Code (Headgear. Clothing accessories. Fastening of clothing): 61.040
significance And Use:

5.1 Test Method D2058 is useful for determining the effect of repeated drycleaning on the appearance of the decorative coating of a zipper.

5.2 This test method is considered satisfactory... View More

scope:

1.1 This test method covers the determination of the durability of the enamel or other decorative coating of zippers when subjected to drycleaning.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2022
Standard Test Method for Durability of Finish of Zippers to Drycleaning
5.1 Test Method D2058 is useful for determining the effect of repeated drycleaning on the appearance of the decorative coating of a zipper. 5.2 This test method is considered satisfactory for...
ASTM D2058-03(2014)
February 1, 2014
Standard Test Method for Durability of Finish of Zippers to Drycleaning
5.1 Test Method D2058 is useful for determining the effect of repeated drycleaning on the appearance of the decorative coating of a zipper. 5.2 This test method is considered satisfactory for...
July 1, 2009
Standard Test Method for Durability of Finish of Zippers to Drycleaning
Test Method D 2058 is useful for determining the effect of repeated drycleaning on the appearance of the decorative coating of a zipper. This test method is considered satisfactory for acceptance...
December 1, 2003
Standard Test Method for Durability of Finish of Zippers to Drycleaning
Test Method D 2058 is useful for determining the effect of repeated drycleaning on the appearance of the decorative coating of a zipper. This test method is considered satisfactory for acceptance...
November 10, 1997
Standard Test Method for Durability of Finish of Zippers to Drycleaning
1.1 This test method covers the determination of the durability of the enamel or other decorative coating of zippers when subjected to drycleaning. 1.2 The values stated in SI units are to be...
Advertisement