DSF/prEN 16510-2-6
Residential solid fuel burning appliances - Part 2-6 Appliances fired by wood pellets
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
This part 2-6 of a European Standard series is applicable to space heaters fired by wood pellets, mechanically fed up to 50 kW nominal heat output. Non mechanically fed appliances burning solid mineral fuels, peat briquettes and natural or manufactured wood logs are not included in this European Standard, but are covered by EN 13229 and EN 13240. NOTE These appliances may have an integral fuel hopper or be combined with an external fuel hopper. This European Standard shall to be used together with EN XXXX-1 of a European Standard series. This part 2-6 is to be used in conjunction with the latest edition of EN XXXX-1 and its amendments. It was established on the basis of prEN XXXX-1:2012. When this standard states 'addition', 'modification' or 'replacement', the relevant text in part 1 is to be adapted accordingly. The appliances covered by this part 2-6 may be freestanding or inset appliances and provide heat into the space where they are installed and may be operated with either natural draught or fan-assisted combustion air. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances burn wood pellets only, in accordance with the appliance manufacturer's instructions. They operate with firedoors closed only. This European Standard specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emissions), instructions and marking together with associated test methods and test fuels.
Document History