DS/EN 50131-2-5/IS1
Alarm systems - Intrusion and hold-up systems - Part 2-5: Requirements for combined passive infrared and ultrasonic detectors
| Organization: | DS |
| Publication Date: | 14 March 2014 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard is for combined passive infrared and ultrasonic detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or fire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This standard does notinclude requirements for combined passive infra red and ultrasonic detectors intended for use outdoors.A detector shall fulfil all the requirements of the specified grade.Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions. The European Standard does not apply to system interconnections.
Document History