DSF/ISO/DIS 6460-2

Motorcycles -- Measurement method for gaseous exhaust emissions and fuel consumption - Test cycles and specific test conditions

pending, Most Current
Organization: DS
Status: pending
Page Count: 65
ICS Code (Motorcycles and mopeds): 43.140
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 6460 defines test cycles for measurement for the gaseous exhaust emissions from motorcycles, as well as for determining the fuel consumption of motorcycles as defined in ISO 3833, equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine) or a compression ignition engine. The test cycle 1 is equivalent to the test cycle specified in the European Union Commission Directive 2003/77/EC[7] and the test cycle 2 is equivalent to the test cycle specified in global technical regulations No.2 (WMTC), United Nations Economic Commission for Europe, ECE/TRANS/180/Add.2[10]. A selection of other test cycles adopted or to be adopted by several countries is described in Annex D for information purpose.

Document History

DSF/ISO/DIS 6460-2
Motorcycles -- Measurement method for gaseous exhaust emissions and fuel consumption - Test cycles and specific test conditions
This part of ISO 6460 defines test cycles for measurement for the gaseous exhaust emissions from motorcycles, as well as for determining the fuel consumption of motorcycles as defined in ISO 3833,...
Advertisement