FORD WSD-M2A143-A1

ALUMINUM ALLOY, CASTING, AS CAST CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 12 February 2014
Status: active
Page Count: 3
scope:

The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.

Document History

FORD WSD-M2A143-A1
February 12, 2014
ALUMINUM ALLOY, CASTING, AS CAST CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
September 5, 2012
ALUMINUM ALLOY, CASTING, AS CAST CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
January 13, 2005
ALUMINUM ALLOY, CASTING, AS CAST CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
September 15, 2003
ALUMINUM ALLOY, CASTING, AS CAST CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is an aluminum -silicon -copper casting alloy in the as cast or as cast and heat treated condition.
February 1, 1995
ALUMINUM ALLOY - CASTING, AS CAST CONDITION
1. SCOPE The material defined by this specification is an aluminium -silicon -copper casting alloy in the as cast or as cast and heat treated condition.

References

Advertisement