CSA - CAN/CSA-Z316.6-14

Sharps injury protection - Requirements and test methods - Sharps containers

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 34
ICS Code (Other medical equipment): 11.040.99
scope:

This International Standard specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes.

It is applicable to sharps containers that are supplied complete by the manufacturer and to those that are supplied as components intended to be assembled by the user.

It is not applicable to reusable sharps containers or the outer containers used in the transportation of filled single-use sharps containers.

Document History

January 1, 2020
Sharps injury protection — Requirements and test methods — Sharps containers
This Standard specifies requirements for sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g., scalpel blades, trocars,...
CAN/CSA-Z316.6-14
January 1, 2014
Sharps injury protection - Requirements and test methods - Sharps containers
This International Standard specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g....
January 1, 2014
Sharps injury protection - Requirements and test methods - Sharps containers
This Standard specifies requirements for single-use and reusable sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g.,...
March 1, 2007
Evaluation of single-use and reusable medical sharps containers for biohazardous and cytotoxic waste
This Standard specifies test criteria for evaluating the following characteristics of single-use and reusable medical sharps containers for biohazardous and cytotoxic waste: (a) materials of...
March 1, 2007
Evaluation of single-use and reusable medical sharps containers for biohazardous and cytotoxic waste
This Standard specifies test criteria for evaluating the following characteristics of single-use and reusable medical sharps containers for biohazardous and cytotoxic waste: (a) materials of...
December 1, 2002
Evaluation of Single Use Medical Sharps Containers for Biohazardous and Cytotoxic Waste
This Standard applies to the material of construction, the physical integrity, and the labelling requirements of biohazardous and cytotoxic medical sharps containers. This Standard applies to...
March 1, 1995
Evaluation of Single Use Medical Sharps Containers for Biohazardous and Cytotoxic Waste
This Standard applies to the material of construction, the physical integrity, and the labelling requirements of biohazardous and cytotoxic medical sharps containers. This Standard applies to...
March 1, 1995
Evaluation of Single Use Medical Sharps Containers for Biohazardous and Cytotoxic Waste
This Standard applies to the material of construction, the physical integrity, and the labelling requirements of biohazardous and cytotoxic medical sharps containers. This Standard applies to...
March 1, 1995
Evaluation of Single Use Medical Sharps Containers for Biohazardous and Cytotoxic Waste
This Standard applies to the material of construction, the physical integrity, and the labelling requirements of biohazardous and cytotoxic medical sharps containers. This Standard applies to...

References

Advertisement