CSA - CAN/CSA-C22.2 NO. 60947-5-2-14

Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 144
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

Scope and object

This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that sense the presence of sound reflecting objects, PHOTOELECTRIC PROXIMITY SWITCHES that sense the presence of objects and NON-MECHANICAL MAGNETIC PROXIMITY SWITCHES that sense the presence of objects with a MAGNETIC FIELD.

These PROXIMITY SWITCHES are self-contained, have SEMICONDUCTOR SWITCHING ELEMENTS(S) and are intended to be connected to circuits, the rated voltage of which does not exceed 250 V 50 Hz/60 Hz a.c. or 300 V d.c.

This Standard is not intended to cover PROXIMITY SWITCHES with analogue outputs.

- definitions;

- classification;

- characteristics;

- product information;

- normal service, mounting and transport conditions;

- constructional and performance requirements;

- tests to verify rated characteristics.

Document History

January 1, 2022
Low-voltage switchgear and controlgear — Part 5-2: Control circuit devices and switching elements — Proximity switches
Scope and object This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that...
January 1, 2014
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
Scope and object This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that...
CAN/CSA-C22.2 NO. 60947-5-2-14
January 1, 2014
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
Scope and object This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that...

References

Advertisement