CSA - CAN/CSA-ISO 9241-20:14
Ergonomics of human-system interaction - Part 20: Accessibility guidelines for information/communication technology (ICT) equipment and services
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Ergonomics): | 13.180 |
scope:
Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
For brevity, this Standard will be referred to as "CAN/CSA-ISO 9241-20" throughout.
This International Standard was reviewed by the TCIT under the
jurisdiction of the Strategic Steering Committee on Information
Technology and deemed acceptable for use in Canada. From time to
time, ISO may publish addenda, corrigenda, etc. The TCIT will
review these documents for approval and publication. For a listing,
refer to the Current Standards Activities page at
standardsactivities.
Document History