CSA - A82-14

Fired masonry brick made from clay or shale

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 43
scope:

This Standard applies to brick made from fired clay or shale that are intended for use as structural and/or facing components in masonry. It includes testing and other requirements pertaining to freeze-thaw durability, finish, texture, colour, compressive strength, absorption, efflorescence, size, warpage, and out-of-square.

Note: See Annex A for information on brick availability, durability of finish, and ordering. Annex B provides commentary on brick properties, durability, and use. For masonry of fired brick designed in accordance with CSA S304, see Clause B.8.3.

This Standard does not specify requirements for clay paving brick, thin brick, or glazed brick.

This Standard specifies requirements for two grades of brick - EG (Exterior Grade) and IG (Interior Grade), and three types of brick - Type S, Type X, and Type A. Brick may be solid, cored, or hollow.

Although this Standard provides test methods for initial rate of absorption (Clause 16) and efflorescence (Clause 17), these characteristics are not used as qualifying conditions for determining compliance of brick with this Standard.

Testing of brick removed from in-situ masonry construction is not within the scope of this Standard.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2014
Fired masonry brick made from clay or shale
This Standard applies to brick made from fired clay or shale that are intended for use as structural and/or facing components in masonry. It includes testing and other requirements pertaining to...
A82-14
January 1, 2014
Fired masonry brick made from clay or shale
This Standard applies to brick made from fired clay or shale that are intended for use as structural and/or facing components in masonry. It includes testing and other requirements pertaining to...
January 1, 2014
Fired masonry brick made from clay or shale
This Standard applies to brick made from fired clay or shale that are intended for use as structural and/ or facing components in masonry. It includes testing and other requirements pertaining to...
July 1, 2007
Fired masonry brick made from clay or shale
A description is not available for this item.
August 1, 2006
Fired masonry brick made from clay or shale
This Standard applies to brick made from fired clay or shale that are intended for use as structural and/or facing components in masonry. It includes testing and other requirements pertaining to...
August 1, 2006
Fired masonry brick made from clay or shale
This Standard applies to brick made from fired clay or shale that are intended for use as structural and/or facing components in masonry. It includes testing and other requirements pertaining to...

References

Advertisement