DS/ISO/TS 18530

Health Informatics – Automatic identification and data capture marking and labelling – Subject of care and individual provider identification

inactive, Most Current
Organization: DS
Publication Date: 27 March 2014
Status: inactive
Page Count: 66
ICS Code (IT applications in health care technology): 35.240.80
scope:

ISO/TS 18530:2014 outlines the standards needed to identify and label the Subject of Care (SoC) and the Individual Provider on objects such as wrist bands, identification tags or other objects, to enable automatic data capture using data carriers in the care delivery process. ISO/TS 18530:2014 provides for a unique SoC identification that may be used for other purposes, such as recording the identity of the SoC in medical health records. ISO/TS 18530:2014 serves as a reference for any organization which plans to implement or improve Automatic Identification and Data Capture (AIDC) in their delivery of care process. It is to be used in conjunction with the GS1[1] system of standards. ISO/TS 18530:2014 describes good practices to reduce/avoid variation and workarounds which challenge the efficiency of AIDC at the point of care and compromise patient safety. ISO/TS 18530:2014 specifies how to manage identifiers in the AIDC process, and completes the information found in ISO/TS 22220 and ISO/TS 27527. [1] GS1 is a registered trademark. Any trademark used in this document is information given for the convenience of users and does not constitute an endorsement.

Document History

DS/ISO/TS 18530
March 27, 2014
Health Informatics – Automatic identification and data capture marking and labelling – Subject of care and individual provider identification
ISO/TS 18530:2014 outlines the standards needed to identify and label the Subject of Care (SoC) and the Individual Provider on objects such as wrist bands, identification tags or other objects, to...

References

Advertisement