DS/ISO 7000

Graphical symbols for use on equipment – Registered symbols

inactive
Buy Now
Organization: DS
Publication Date: 6 March 2014
Status: inactive
Page Count: 3
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
scope:

The ISO 7000 database provides a collection of graphical symbols which are placed on equipment or parts of equipment of any kind in order to instruct the person(s) using the equipment as to its operation. Each graphical symbol is identified by a reference number and contains a title, graphical representations in vectorized and non-vectorized formats, and some additional data as applicable, such as the function or the description of the symbol, the intended use, related symbols or publications. Various search and navigation facilities allow for easy retrieval of graphical symbols.

Document History

September 16, 2022
Graphical symbols for use on equipment – Registered symbols
The ISO 7000 database provides a collection of graphical symbols which are placed on equipment or parts of equipment of any kind in order to instruct the person(s) using the equipment as to its...
DS/ISO 7000
March 6, 2014
Graphical symbols for use on equipment – Registered symbols
The ISO 7000 database provides a collection of graphical symbols which are placed on equipment or parts of equipment of any kind in order to instruct the person(s) using the equipment as to its...
February 7, 2012
Graphical symbols for use on equipment - Registered symbols (The complete product is available at the following URL: www.iso.org/obp)
The ISO 7000 database provides a collection of graphical symbols which are placed on equipment or parts of equipment of any kind in order to instruct the person(s) using the equipment as to its...
February 5, 2004
Graphical symbols for use on equipment - Index and synopsis
ISO 7000:2004 provides a synopsis of those graphical symbols which are placed on equipment or parts of equipment of any kind in order to instruct the person(s) using the equipment as to its operation.
Advertisement