NPFC - MIL-PRF-64266/26

CONNECTORS, FIBER OPTIC, RECTANGULAR, ALIGNMENT SLEEVE RETAINER (ASR), BOTH BACKPLANE AND CARD FRONT EDGE STYLE, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 February 2014
Status: active
Page Count: 7
scope:

The performance requirements specified herein cover an Alignment Sleeve Retainer (ASR) that is affixed to the front surface of a rectangular connector plug. The connector plug is the type that is mated with a connector receptacle mounted onto a circuit card or printed circuit board (PCB). Mating of the connector plug to the connector receptacle is accomplished after or while the PCB is inserted into the backplane or rack. The different rectangular ASR configurations in this specification sheet cover those affixed to rectangular connector plugs. This ASR configuration is for the connector plug type that mates with connector receptacles on the PCB front edge (MIL-PRF-64266/25). This same ASR configuration is for the rectangular connector plug mounted in the backplane (MIL-PRF-64266/23).

Document History

November 9, 2018
Connectors, Fiber Optic, Rectangular, Alignment Sleeve Retainer (ASR), Both Backplane and Card Front Edge Style, Multiple Removable Termini, Single Fiber Cables, Nonenvironment Resisting, Temperature Ranges 1 and 2
A description is not available for this item.
MIL-PRF-64266/26
February 3, 2014
CONNECTORS, FIBER OPTIC, RECTANGULAR, ALIGNMENT SLEEVE RETAINER (ASR), BOTH BACKPLANE AND CARD FRONT EDGE STYLE, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
The performance requirements specified herein cover an Alignment Sleeve Retainer (ASR) that is affixed to the front surface of a rectangular connector plug. The connector plug is the type that is...

References

Advertisement