NPFC - MIL-PRF-64266/30

CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, PLUG BACKSHELL, CARD FRONT EDGE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 February 2014
Status: active
Page Count: 7
scope:

The performance requirements specified herein cover a connector plug backshell that is affixed to the connector plug. This type connector plug is mated to a connector receptacle mounted on the front edge of a circuit card or printed circuit board (PCB). Cable entry resistant features for the single fiber cables entering this backshell include ability to restrict movement, position, and twist; however, there are no features to capture the cabling or to prevent the penetration of various environments.

Document History

November 13, 2018
Connectors, Fiber Optic, Rectangular, Multiple Removable Termini, Single Fiber Cables, Plug Backshell, Card Front Edge Style No Strength Member Capture at Cable Entry Interface, Nonenvironment Resisting, Temperature Ranges 1 and 2
A description is not available for this item.
MIL-PRF-64266/30
February 3, 2014
CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, PLUG BACKSHELL, CARD FRONT EDGE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
The performance requirements specified herein cover a connector plug backshell that is affixed to the connector plug. This type connector plug is mated to a connector receptacle mounted on the front...

References

Advertisement