DSF/FprEN 4826

Aerospace series - Zinc-Nickel (12-16 % Ni) plating of steels with specified tensile strength = 1 450 MPa, copper alloys, nickel alloys and aluminium alloys for parts and fasteners

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
scope:

This standard specifies the plating of a Zinc-Nickel (12 % to 16 %) alloy on mechanical parts and fasteners in steels (UTS = 1 450 MPa), stainless steels (UTS = 1 450 MPa), copper alloys and aluminium alloys (not applicable for electrical components), as well as the passivation and lubricant finishing that can be associated to them. The Zinc-Nickel process is an electrolytic plating process under controlled current allowing to deposit a Zinc-Nickel layer from, most often, an alkaline electrolyte. Alkaline Zinc-Nickel is only considered in this standard. The purpose of this standard is to give technical and quality requirements of Zinc-Nickel plating. It doesn't give complete in-house process instructions, these shall be given in the manufacturers detailed process instructions.

Document History

DSF/FprEN 4826
Aerospace series - Zinc-Nickel (12-16 % Ni) plating of steels with specified tensile strength = 1 450 MPa, copper alloys, nickel alloys and aluminium alloys for parts and fasteners
This standard specifies the plating of a Zinc-Nickel (12 % to 16 %) alloy on mechanical parts and fasteners in steels (UTS = 1 450 MPa), stainless steels (UTS = 1 450 MPa), copper alloys and...
Advertisement