DSF/ISO/IEC DIS 29167-17

Information technology -- Automatic identification and data capture techniques - Air interface for security services crypto suite cryptoGPS

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 48
ICS Code (Information coding): 35.040
scope:

This international standard defines the cryptoGPS cryptographic suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that may be referred by ISO committees for air interface standards and application standards. This international standard defines a lightweight mechanism using asymmetric techniques and providing a unilateral authentication mechanism whose security is related to the difficulty of taking discrete logarithms on elliptic curves.

Document History

DSF/ISO/IEC DIS 29167-17
Information technology -- Automatic identification and data capture techniques - Air interface for security services crypto suite cryptoGPS
This international standard defines the cryptoGPS cryptographic suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
Advertisement