ETSI - TS 102 868-2

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Co-operative Awareness Messages (CAM); Part 2: Test Suite Structure and Test Purposes (TSS & TP)

inactive
Organization: ETSI
Publication Date: 1 April 2014
Status: inactive
Page Count: 22
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Co-operative Awareness Messages (CAM) as defined in EN 302 637-2 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as a basis for the test methodology.

Document History

April 1, 2020
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Cooperative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Co-operative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant...
July 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Co-operative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant...
TS 102 868-2
April 1, 2014
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Co-operative Awareness Messages (CAM); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Co-operative Awareness Messages (CAM) as defined in EN 302 637-2 [1] in compliance with the relevant...
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specification for Co-operative Awareness Messages (CAM); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Co-operative Awareness Messages (CAM) as defined in TS 102 637-2 [1] in compliance with the relevant requirements...

References

Advertisement