NPFC - JSSG-2006

AIRCRAFT STRUCTURES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 October 1998
Status: active
Page Count: 497
scope:

This guide establishes the joint structural performance and verification requirements for the airframe. These requirements are derived from operational and maintenance needs and apply to the airframe structure which is required to function, sustain loads, resist damage and minimize adverse operational and readiness impacts during usage for the entire service life. This usage pertains to both land and ship based operations including take-off, catapult, flight, landing, arrestment, ground handling, maintenance, and flight and laboratory tests. This specification also provides for trade studies and analyses to identify and establish certain structural design parameters and criteria which, as a minimum, are necessary to enable the airframe to meet these structural performance requirements, consistent with the program acquisition plan for force level inventory and life cycle cost.

Document History

July 12, 2019
AIRCRAFT STRUCTURES
A description is not available for this item.
JSSG-2006
October 30, 1998
AIRCRAFT STRUCTURES
This guide establishes the joint structural performance and verification requirements for the airframe. These requirements are derived from operational and maintenance needs and apply to the airframe...

References

Advertisement