ANSI - INCITS/ISO/IEC 19794-4

Information technology - Biometric data interchange formats - Part 4: Finger image data

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2011
Status: active
Page Count: 98
scope:

This part of ISO/IEC 19794 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas. This can be used for the exchange and comparison of finger image data. It defines the content, format, and units of measurement for the exchange of finger image data that may be used for enrolment, verification, or identification of a subject. The information consists of a variety of mandatory and optional items, including scanning parameters, compressed or uncompressed images and vendor-specific information. This information is intended for interchange among organizations that rely on automated devices and systems for identification or verification purposes based on the information from finger image areas. Information compiled and formatted in accordance with this part of ISO/IEC 19794 can be recorded on machine-readable media or may be transmitted by data communication facilities.

Document History

Information Technology - Biometric Data Interchange Formats - Part 4: Finger Image Data - Corrigendum 1
A description is not available for this item.
INCITS/ISO/IEC 19794-4
January 1, 2011
Information technology - Biometric data interchange formats - Part 4: Finger image data
This part of ISO/IEC 19794 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas. This can be used for the...
Information Technology - Biometric Data Interchange Formats - Part 4: Finger Image Data - Amendment 1: Conformance Testing Methodology and Clarification of Defects
A description is not available for this item.
January 1, 2005
Information technology - Biometric data interchange formats - Part 4: Finger image data
This part of the ISO/IEC 19794 standard specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas within an...

References

Advertisement