ASTM International - ASTM D6261-14

Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 6
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar manufactured from thermoplastic polyester.

1.2 The properties included in this specification are those required for the compositions covered. Use the classification system given in Section 4 to describe requirements necessary to identify particular characteristics important to specialized applications.

1.3 This specification allows the use of recycled plastics2 (see Section 4).

1.4 The values are stated in inch-pound units and are regarded as the standard in all property and dimensional tables. For reference purposes, SI units are also included in Table 1 and Table S-TPES only.

1.5 The following precautionary caveat pertains only to the test method portions sections of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar manufactured... View More

Document History

February 1, 2025
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
July 1, 2022
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
ASTM D6261-14
April 1, 2014
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
October 1, 2013
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
June 1, 2010
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
March 10, 2003
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
May 10, 1998
Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression molded plate, rod and tubular bar...
Advertisement