CEN - EN ISO 19117

Geographic information - Portrayal

active, Most Current
Organization: CEN
Publication Date: 1 July 2006
Status: active
Page Count: 106
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard specifies a conceptual schema for describing symbols, portrayal functions that map geospatial features to symbols, and the collection of symbols and portrayal functions into portrayal catalogues. This conceptual schema can be used in the design of portrayal systems. It allows feature data to be separate from portrayal data, permitting data to be portrayed in a dataset independent manner.

This International Standard is not applicable to the following:

standard symbol collection (e.g. International Chart 1 - IHO);

a standard for symbol graphics (e.g. scalable vector graphics [SVG]);

portrayal services (e.g. web map service);

capability for non-visual portrayal (e.g. aural symbology);

dynamic rendering (e.g. on the fly contouring of tides);

portrayal finishing rules (e.g. generalization, resolve overprinting, displacement rules);

3D symbolization (e.g. simulation modeling).

Document History

EN ISO 19117
July 1, 2006
Geographic information - Portrayal
This International Standard specifies a conceptual schema for describing symbols, portrayal functions that map geospatial features to symbols, and the collection of symbols and portrayal functions...
July 1, 2006
Geographic information - Portrayal
This International Standard defines a schema describing the portrayal of geographic information in a form understandable by humans. It includes the methodology for describing symbols and mapping of...

References

Advertisement