IEC 62851-2

Alarm and electronic security systems – Social alarm systems – Part 2: Trigger devices

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2014
Status: active
Page Count: 66
ICS Code (Alarm and warning systems): 13.320
scope:

This part of IEC 62851 specifies the requirements and tests for manually-activated trigger devices forming part of a social alarm system.

This International Standard only applies to manually-activated trigger devices that transmit the alarm triggering signal to a local unit or controller via cable or wire-free radio transmission, i.e.

a) push button fixed; b) pull switch fixed;

c) push button portable;

d) pull switch portable.

This standard also gives guidance on automatically-activated trigger devices. For the requirements and tests applicable to such trigger devices, references are made to appropriate ISO/IEC standards for fire alarm, gas alarm and intruder alarm system components.

This standard does not specify EMC emission or electrical safety requirements. These are covered by other standards.

Document History

IEC 62851-2
April 1, 2014
Alarm and electronic security systems – Social alarm systems – Part 2: Trigger devices
This part of IEC 62851 specifies the requirements and tests for manually-activated trigger devices forming part of a social alarm system. This International Standard only applies to...

References

Advertisement